Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Probe Functions | Temperature |
---|---|
For Use With | Fluke 125 ScopeMeter Oscilloscopes |
Temperature Max | 149°C |
Temperature Min | -29°C |
Temperature Probe Technology | K Type Thermocouple |
RoHS Compliant | Yes |
Type K Thermocouple Probe | Newark Electronics |
Probe, Temperature, Pipe Clamp Kit, 80PK-10 and 80PK-8, With Soft Case | Fluke 80PK-18 | RS Americas |
Where can I find additional details, specifications and documents for a 80PK-18?
Additional datasheets, footprints and schematics for 80PK-18 are listed on our Part Details page. You can also find images and similar parts to 80PK-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80PK-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80PK-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80PK-18 fall under?
The 80PK-18 is listed under Test & Measurement > Test Leads & Test Probes > Environmental Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 80PK-18 when available in the Environmental Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80PK-18 you can contact the distributor directly for product support, shipping queries etc.
Is the 80PK-18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 80PK-18 have stock available?
Authorised distributors including Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for 80PK-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80PK-18 often in real-time on the comparison pages.
What if I can't find stock of 80PK-18?
You can fill out our help required form which you can use to request a quote for 80PK-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.