Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.60
Test Probe Functions | Temperature |
---|---|
For Use With | Type K Thermocouple Temperature Measuring Instruments |
Accuracy % | 1.1°C |
Range | -40deg to 500degF |
Temperature Max | 260°C |
Temperature Min | -40°C |
Fluke Bead Temperature Probe, Air / Surface, Type K, -40 ... 260°C | Distrelec |
PROBE 80PK-1 | RS |
Probe General Purpose -40 to 260 ° C | Fluke 80PK-1 | RS Americas |
Test Probe | Newark Electronics |
Temperature Probe, -40 to 260 deg C, Fluke K-Type Tester | Carlton-Bates |
Where can I find additional details, specifications and documents for a 80PK-1?
Additional datasheets, footprints and schematics for 80PK-1 are listed on our Part Details page. You can also find images and similar parts to 80PK-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80PK-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80PK-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80PK-1 fall under?
The 80PK-1 is listed under Test & Measurement > Test Leads & Test Probes > Environmental Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 80PK-1 when available in the Environmental Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80PK-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 80PK-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 80PK-1 have stock available?
Authorised distributors including TestEquity, Distrelec, RS, RS Americas and Newark Electronics have stock available or on a lead time for 80PK-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80PK-1 often in real-time on the comparison pages.
What if I can't find stock of 80PK-1?
You can fill out our help required form which you can use to request a quote for 80PK-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.