80D222P100KE2DE3 Capacitors by Vishay Intertechnology

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF 100V +30 -10% SNAP-IN

Status: Unknown
Series: 80D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.99

Distributor Stock
Logo for Farnell
Farnell
from US$9.99
No stock
Buy Now
Logo for element14
element14
from US$10.60
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range 80D Series
Capacitance 2200 F
Capacitance Tolerance +30% -10%
Voltage Rating 100V
Diameter 30mm
ESR 55ohm
Height 50mm
Lead Spacing 10mm

Alternative Descriptions

Aluminum Electrolytic Capacitor 2200Uf 100V +30, -10%, Snap-In | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 80D222P100KE2DE3?

Additional datasheets, footprints and schematics for 80D222P100KE2DE3 are listed on our Part Details page. You can also find images and similar parts to 80D222P100KE2DE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 80D222P100KE2DE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80D222P100KE2DE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 80D222P100KE2DE3 fall under?

The 80D222P100KE2DE3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 80D222P100KE2DE3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 80D222P100KE2DE3 you can contact the distributor directly for product support, shipping queries etc.

Is the 80D222P100KE2DE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 80D222P100KE2DE3 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 80D222P100KE2DE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 80D222P100KE2DE3 often in real-time on the comparison pages.

What if I can't find stock of 80D222P100KE2DE3?

You can fill out our help required form which you can use to request a quote for 80D222P100KE2DE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay