Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1196288-5,
809224-000 |
Material Systems Code | 10 |
---|---|
Material | Semi-Rigid Modified Polyolefin |
Material Code | 3 |
Adhesive Pre-Coat | No |
Lipped | Yes |
Cable Diameter Range | 15.7 – 35.3mm, .618 – 1.39in |
Wire/Cable Outside Diameter | 1.1 in, 20 mm, 26 mm, 28 mm, .787 in, .9 in, 1.02 in, .87 in, 1 in, .71 in, .94 in, 18 mm, 24 mm, .7 in, 22 mm |
Zugelassene Standards | BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381 |
Approved Standards | SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381, BS-G-198-5-DA |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape Code | 202 |
Adhesive Options | /42 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Cable Accessories Boot Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202D174-3-60-0 | Sager |
Where can I find additional details, specifications and documents for a 809224-000?
Additional datasheets, footprints and schematics for 809224-000 are listed on our Part Details page. You can also find images and similar parts to 809224-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 809224-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 809224-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 809224-000 fall under?
The 809224-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 809224-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 809224-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 809224-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 809224-000 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 809224-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 809224-000 often in real-time on the comparison pages.
What if I can't find stock of 809224-000?
You can fill out our help required form which you can use to request a quote for 809224-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.