Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
808650-000,
1-1196279-4 |
Adapter Plating Material | Electroless Nickel |
---|---|
Material | Aluminum Alloy |
Comment | For Specific shell size information, refer to Harnware™ or Catalog. |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Adapter Angle | Straight |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Mil Spec Strain Reliefs & Adapters 201M110-19C |Raychem Te Connectivity 808650-000 | Newark Electronics |
Cable Accessories Adapter | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters 201M110-19C | Sager |
Where can I find additional details, specifications and documents for a 808650-000?
Additional datasheets, footprints and schematics for 808650-000 are listed on our Part Details page. You can also find images and similar parts to 808650-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 808650-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 808650-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 808650-000 fall under?
The 808650-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 808650-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 808650-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 808650-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 808650-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 808650-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 808650-000 often in real-time on the comparison pages.
What if I can't find stock of 808650-000?
You can fill out our help required form which you can use to request a quote for 808650-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.