Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1196276-3,
808499-000 |
Prices starting from US$15.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$21.13
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$24.35
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$22.60
|
22
in stock
|
Buy Now | |
Distrelec
from US$19.67
|
22
in stock
|
Buy Now | |
Avnet America
from US$15.33
|
-
|
Buy Now | |
Sager
from US$17.71
|
-
|
Buy Now |
Adhesive Pre-Coat | No |
---|---|
Material | Polyolefin Flexible Modified |
Material Systems Code | 10 |
Material Code | 4 |
Lipped | No |
Inside Diameter as Supplied | .8in, 20.3mm |
Approved Standards | SAE AS81765/1 Type II |
Zugelassene Standards | SAE AS81765/1 Type II |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | Adhesive Purchased Separately |
Adhesive Options | /42 Precoat |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape Code | 203 |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Cable Boots & End Caps 203A021-4-0 |Raychem Te Connectivity 808499-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT COAX | Rapid Electronics |
TE Connectivity 203A021-4-0 Heat Shrink Cable Boots & En | Distrelec |
Cable Accessories Boot Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT COAX STRAIN RELIEF | Sager |
Where can I find additional details, specifications and documents for a 808499-000?
Additional datasheets, footprints and schematics for 808499-000 are listed on our Part Details page. You can also find images and similar parts to 808499-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 808499-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 808499-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 808499-000 fall under?
The 808499-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 808499-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 808499-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 808499-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 808499-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 808499-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 808499-000 often in real-time on the comparison pages.
What if I can't find stock of 808499-000?
You can fill out our help required form which you can use to request a quote for 808499-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.