Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1196271-2,
808226-000 |
Prices starting from US$11.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$16.33
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$20.31
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$15.60
|
4
in stock
|
Buy Now | |
Avnet America
from US$11.85
|
-
|
Buy Now | |
Distrelec
from US$17.44
|
-
|
Buy Now | |
Sager
from US$11.91
|
-
|
Buy Now |
Adhesive Pre-Coating | Without |
---|---|
Material Systems Code | 10 |
Material | Polyolefin Flexible Modified |
Material Code | 4 |
Connector Width | .421in, 10.7mm |
Connector Length | 28 – 28.2mm, 1.102 – 1.11in |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Adhesive Code | S1125 |
Adhesive Options | S1017 Separate Adhesive, S1048 Separate Adhesive, S1125 Separate Adhesive, S1006 Separate Adhesive, S1030 Separate Adhesive |
Product Type | Molded Boot |
Sealable | No |
Angle | Straight |
Molded Part Type | D Subminiature Boot |
Heat Shrink Cable Boots&end Caps Strt D-Sub Boot |Raychem Te Connectivity 808226-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps STRT D-SUB BOOT | Rapid Electronics |
Cable Accessories D-Subminiature Boot Polyolefin Flexible Modified | Avnet America |
TE Connectivity Heat Shrink Cable Boots & End Caps STRT D-SUB BOOT | Distrelec |
Heat Shrink Cable Boots & End Caps STRT D-SUB BOOT | Sager |
Where can I find additional details, specifications and documents for a 808226-000?
Additional datasheets, footprints and schematics for 808226-000 are listed on our Part Details page. You can also find images and similar parts to 808226-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 808226-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 808226-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 808226-000 fall under?
The 808226-000 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 808226-000 when available in the D-Sub Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 808226-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 808226-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 808226-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 808226-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 808226-000 often in real-time on the comparison pages.
What if I can't find stock of 808226-000?
You can fill out our help required form which you can use to request a quote for 808226-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.