Supply Voltage V DC | - |
---|---|
No. of Phases | - |
Power Rating | 15.6W |
Rotational Speed Max | 21rpm |
Torque Max | 5N-m |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 42mm |
External Height | 121mm |
No Load Speed | 21rpm |
Output Power | 17W |
Voltage Rating V DC | 24V |
MOTOR, GEARED, 24VDC, 21RPM | Farnell |
Geared Dc Motor, 15.6 W, 21 Rpm, 5 N-M Rohs Compliant: Yes |Crouzet 80807001 | Newark Electronics |
Geared DC motor,21rpm 24V | RS |
DC Brush Geared Motor 808070 Dir.=2 3000RPM Vdc=2 | Rapid Electronics |
Crouzet DC Geared Motor, Brushed, 24 V dc, 5 Nm, 21 rpm, 15.6 W | Crouzet 80807001 | RS Americas |
Where can I find additional details, specifications and documents for a 80807001?
Additional datasheets, footprints and schematics for 80807001 are listed on our Part Details page. You can also find images and similar parts to 80807001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80807001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80807001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80807001 fall under?
The 80807001 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 80807001 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80807001 you can contact the distributor directly for product support, shipping queries etc.
Is the 80807001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 80807001 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Rapid Electronics have stock available or on a lead time for 80807001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80807001 often in real-time on the comparison pages.
What if I can't find stock of 80807001?
You can fill out our help required form which you can use to request a quote for 80807001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.