Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.71
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$33.95
|
9
in stock
|
Buy Now | |
element14
from US$51.59
|
9
in stock
|
Buy Now | |
Conrad
from US$33.64
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.51
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$29.25
|
4
in stock
|
Buy Now |
Length | 205mm |
---|---|
Jaw Opening Max | 27mm |
Product Range | - |
Length Imperial | 8" |
BAHCO 8 INCH ADJUSTABLE WRENCH | Farnell |
Wrench, Adjustable, 8" | Newark Electronics |
WRENCH, ADJUSTABLE, 8" | element14 |
ISO 6787, DIN 2997 Form A, ASME B 107.8 M -1996 and BS6333. High-performance steel alloy. Measurement scale in mm for exact pre-setting and exact measurement. The head combines slimming for easy accessibility with high load capacity. Left-rotating screw. Browned, precision-hardened and rust protection. IP: industrial packaging.This text is machine translated. | Conrad |
Wrench | Transfer Multisort Elektronik |
Bahco Adjustable Wrench 8071 8in - 205mm | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 1/4" and 3/8" Straight Blades, No. 1 and No. 2 Crosspoint Blades and Handle |
---|---|
Blade Tip Style | #1, #2 Phillips |
Body Material | Steel |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | CamView IP Pro+ Series |
RoHS: | Compliant |
Accessory Type | Camera Tester |
---|---|
For Use With | H.264 IP, ONVIF 2.4.1 IP & NTSC/PAL, AHD 1.0, HD-TVI 2.0 Analog Video Cameras |
Product Range | CamView IP Pro+ Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8071?
Additional datasheets, footprints and schematics for 8071 are listed on our Part Details page. You can also find images and similar parts to 8071 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8071 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8071 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8071 fall under?
The 8071 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Spanners.
Can I view similar or alternative parts?
You can view similar parts to 8071 when available in the Spanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8071 you can contact the distributor directly for product support, shipping queries etc.
Is the 8071 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8071 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for 8071.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8071 often in real-time on the comparison pages.
What if I can't find stock of 8071?
You can fill out our help required form which you can use to request a quote for 8071 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.