Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Rocker Switch |
---|---|
Accessory Type | Gasket |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
External Depth | 48.48mm |
No. of Electrical Operations | 25000 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
GASKET, ROCKER SWITCH | element14 |
Where can I find additional details, specifications and documents for a 807037?
Additional datasheets, footprints and schematics for 807037 are listed on our Part Details page. You can also find images and similar parts to 807037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 807037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 807037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 807037 fall under?
The 807037 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 807037 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 807037 you can contact the distributor directly for product support, shipping queries etc.
Is the 807037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 807037 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 807037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 807037 often in real-time on the comparison pages.
What if I can't find stock of 807037?
You can fill out our help required form which you can use to request a quote for 807037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.