Status: | Unknown |
---|---|
Series: | Freedom HFS Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 16.5V |
No. of Outputs | 1 Output |
Output Voltage | 125V |
Output Power | 2kW |
Product Range | Freedom HFS Series |
Length | 487mm |
Width | 240mm |
Height | 120mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 807-2055?
Additional datasheets, footprints and schematics for 807-2055 are listed on our Part Details page. You can also find images and similar parts to 807-2055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 807-2055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 807-2055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 807-2055 fall under?
The 807-2055 is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to 807-2055 when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 807-2055 you can contact the distributor directly for product support, shipping queries etc.
Is the 807-2055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 807-2055 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 807-2055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 807-2055 often in real-time on the comparison pages.
What if I can't find stock of 807-2055?
You can fill out our help required form which you can use to request a quote for 807-2055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.