Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1196244-9,
806810-000 |
Adhesive Pre-Coating | Without |
---|---|
Material Systems Code | 25 |
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Connector Width | .421in, 10.7mm |
Connector Length | 1.654 – 1.661in, 42 – 42.2mm |
Adhesive Options | S1048 Separate Adhesive, S1125 Separate Adhesive, S1030 Separate Adhesive |
Adhesive Code | S1206, S1048 |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Product Type | Molded Boot |
Angle | 90° |
Sealable | No |
Molded Part Type | D Subminiature Boot |
Connector Accessories D-Sub Boot Right Angle Fluid Resistant Modified Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 234A032-25-0 | Sager |
Where can I find additional details, specifications and documents for a 806810-000?
Additional datasheets, footprints and schematics for 806810-000 are listed on our Part Details page. You can also find images and similar parts to 806810-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806810-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806810-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806810-000 fall under?
The 806810-000 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 806810-000 when available in the D-Sub Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806810-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806810-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806810-000 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 806810-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806810-000 often in real-time on the comparison pages.
What if I can't find stock of 806810-000?
You can fill out our help required form which you can use to request a quote for 806810-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.