Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1196240-1,
806649-000 |
Prices starting from US$12.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$19.88
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$42.12
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
150
in stock
|
Buy Now | |
Distrelec
from US$35.23
|
150
in stock
|
Buy Now | |
Avnet America
from US$16.97
|
-
|
Buy Now | |
Sager
from US$12.15
|
-
|
Buy Now |
Material | Semi rigid Modified Polyolefin |
---|---|
Material Code | 3 |
Adhesive Pre-Coating | With |
Material Systems Code | 10 |
Connector Length | 1.102 – 1.11in, 28 – 28.2mm |
Connector Width | 10.7mm, .421in |
Adhesive Options | /42 Precoat |
Adhesive Code | 42 |
Adhesive Description | High Performance Pre-Coat Adhesive |
Molded Part Type | D Subminiature Boot |
Sealable | Yes |
Product Type | Molded Boot |
Angle | 90° |
Heat Shrink Cable Boots & End Caps 234A021-3/42-0 |Raychem Te Connectivity 806649-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 234A021-3/42-0 | Rapid Electronics |
TE Connectivity Heat Shrink D-Subminiature Boot RA Semi-Rigid Modified Polyolefin Black | Distrelec |
Cable Accessories D-Subminiature Boot Right Angle Semi-Rigid Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 234A021-3/42-0 | Sager |
Where can I find additional details, specifications and documents for a 806649-000?
Additional datasheets, footprints and schematics for 806649-000 are listed on our Part Details page. You can also find images and similar parts to 806649-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806649-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806649-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806649-000 fall under?
The 806649-000 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 806649-000 when available in the D-Sub Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806649-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806649-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806649-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 806649-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806649-000 often in real-time on the comparison pages.
What if I can't find stock of 806649-000?
You can fill out our help required form which you can use to request a quote for 806649-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.