Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
806259-000,
7-1196233-5 |
Prices starting from US$95.43
TE Adapter Code | 41 |
---|---|
Adapter Entry Size | 4 |
Adapter Plating Material | Special Cadmium per SAE AMS-QQ-P-416, Type II, Class 3 |
Material | Aluminum Alloy |
Cable Diameter Range | 32 – 51mm, 125 – 2in |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector Shell Size | 10 |
Connector System | Cable-to-Cable |
Sealable | Yes |
Adapter Angle | Straight |
Termination Device Type | Magneform Ring |
Style | Shielded Boot |
204M010-19H04 |Raychem Te Connectivity 806259-000 | Newark Electronics |
MIL Spec Strain Reliefs & Adapters 204M010-19H04 | Rapid Electronics |
TE Connectivity Shrink Boot Adapters 180° 10/11 Shell Size Cadmium Over Electroless Nickel Aluminum Alloy | Distrelec |
Circular MIL Spec Strain Reliefs & Adapters 204M010-19H04 | Sager |
Where can I find additional details, specifications and documents for a 806259-000?
Additional datasheets, footprints and schematics for 806259-000 are listed on our Part Details page. You can also find images and similar parts to 806259-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806259-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806259-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806259-000 fall under?
The 806259-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 806259-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806259-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806259-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806259-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 806259-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806259-000 often in real-time on the comparison pages.
What if I can't find stock of 806259-000?
You can fill out our help required form which you can use to request a quote for 806259-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.