Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196233-2,
806250N002 |
No distributors results available
Material Systems Code | 20 |
---|---|
Adhesive Pre-Coat | No |
Material | Modified Fluoro-Elastomer |
Material Code | 51 |
Lipped | Yes |
Molded Part Shape Code | 202 |
Adhesive Options | /86 Precoat |
Fluid/Chemical Resistance | Suitable for long term fluid immersion & elevated temperatures including fuel |
Molded Part Shape | Straight |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Where can I find additional details, specifications and documents for a 806250N002?
Additional datasheets, footprints and schematics for 806250N002 are listed on our Part Details page. You can also find images and similar parts to 806250N002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806250N002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806250N002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806250N002 fall under?
The 806250N002 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 806250N002 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806250N002 you can contact the distributor directly for product support, shipping queries etc.
Is the 806250N002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806250N002 have stock available?
There is no stock from authorised distributors for 806250N002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806250N002 often in real-time on the comparison pages.
What if I can't find stock of 806250N002?
You can fill out our help required form which you can use to request a quote for 806250N002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.