805M1-0500

Sensors

> Vibration Sensors

> Embedded Accelerometers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 805M1-0500
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 805M1-0500
Series Information for 805M1-0500 - TE Connectivity
  • Status: Active
  • Product Code: CEDR
  • Global Product Line: V38
  • GPL Description: Sensors Products

Description

+/-500G V OUT 1 AXIS ACCELEROMETER

Specifications

Weight:
.17oz, 5g
Material:
Stainless Steel
Number of Axes:
1
Full Scale Output Voltage:
±2VDC
Excitation Voltage:
3 – 5.5VDC
Mounting Type:
Adhesive
Acceleration Range (±):
500g
Nonlinearity:
±1%FSO
Sensitivity:
4mV/g
Accelerometer Type:
3-Wire Voltage
Sensor Type:
AC Response Embedded Accelerometers
Frequency Response:
1 to 8000Hz
Operating Temperature Range:
-40 – 100°C, -40 – 212°F

Compatibility

  • Lead free solder process: Not reviewed for solder process capability