805M1-0050-01

Sensors

> Vibration Sensors

> Embedded Accelerometers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 805M1-0050-01
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 805M1-0050-01
Series Information for 805M1-0050-01 - TE Connectivity
  • Status: Active
  • Product Code: CEDR
  • Global Product Line: V38
  • GPL Description: Sensors Products

Description

+/-50G V OUT 1 AXIS ACCELEROMETER

Specifications

Weight:
5g, .17oz
Material:
Stainless Steel
Number of Axes:
1
Full Scale Output Voltage:
±2VDC
Excitation Voltage:
3 – 5.5VDC
Mounting Type:
Screw Mount
Sensitivity:
40mV/g
Acceleration Range (±):
50g
Nonlinearity:
±1%FSO
Accelerometer Type:
3-Wire Voltage
Sensor Type:
AC Response Embedded Accelerometers
Frequency Response:
1 to 8000Hz
Operating Temperature Range:
-40 – 100°C, -40 – 212°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Allied Electronics, Inc
805M1 ACCELEROMETER, 50G

Similar Products