805579-000 Connector Backshells & Adapters by TE Connectivity

HEX54-AB-90-11-A2-2

Status: Active
Series: -
RoHS: Unknown
Aliases: 805579-000,
5-1196226-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$391.76

Distributor Stock
Logo for Avnet America
Avnet America
from US$391.76
-
Buy Now

Specifications

TE Adapter Code 54
Material Aluminum Alloy
Adapter Plating Material Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray)
TE Connector Interface Code 54
Connector General Specification Number MIL-DTL-83723 / SERIES III
Adapter Angle 90
Style HexaShield
Termination Device Type Ferrule
Sealable Yes
Connector Shell Size 11
Connector System Cable-to-Cable
Operating Temperature Range -65 – 200°C, -85 – 392°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 805579-000?

Additional datasheets, footprints and schematics for 805579-000 are listed on our Part Details page. You can also find images and similar parts to 805579-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 805579-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 805579-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 805579-000 fall under?

The 805579-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 805579-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 805579-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 805579-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 805579-000 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 805579-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 805579-000 often in real-time on the comparison pages.

What if I can't find stock of 805579-000?

You can fill out our help required form which you can use to request a quote for 805579-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay