Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$211.71
|
6
in stock
|
Buy Now | |
Conrad
from US$1.27
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$135.23
|
114
in stock
|
Buy Now | |
RS Americas
from US$138.35
|
24
in stock
|
Buy Now | |
Heilind Electronics
from US$173.13
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$173.13
|
4
in stock
|
Buy Now | |
element14
from US$54.29
|
-
|
Buy Now |
Capacitance Min | 1pF |
---|---|
Capacitance Max | 10pF |
Voltage Rating | 250V |
Product Range | - |
Capacitance Tolerance | - |
Capacitor Terminals | Through Hole |
Adjustment Type | Screwdriver Slot |
Capacitance | 1pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | Unjacketed |
---|---|
Wire Gauge | 24AWG |
Reel Length (Imperial) | 404ft |
Reel Length (Metric) | 123.1m |
Operating Temperature Max | 130°C |
RoHS Compliant | Yes |
Magnet Wire, 404Ft, 24Awg, Copper, Pu/Nylon Overcoat | Newark Electronics |
Magnet Wire, 24 AWG, Copper, Polyurethane/Nylon, Beldsol Series | Belden 8052 | RS Americas |
8052 1 SPOOL = 404FEET | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8052?
Additional datasheets, footprints and schematics for 8052 are listed on our Part Details page. You can also find images and similar parts to 8052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8052 fall under?
The 8052 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 8052 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8052 you can contact the distributor directly for product support, shipping queries etc.
Is the 8052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8052 have stock available?
Authorised distributors including Conrad, Newark Electronics, RS Americas, Heilind Electronics and RS have stock available or on a lead time for 8052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8052 often in real-time on the comparison pages.
What if I can't find stock of 8052?
You can fill out our help required form which you can use to request a quote for 8052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.