805-0500-02

Sensors

> Vibration Sensors

> Embedded Accelerometers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 805-0500-02
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 805-0500-02
Series Information for 805-0500-02 - TE Connectivity
  • Status: Active
  • Product Code: CEDR
  • Global Product Line: V38
  • GPL Description: Sensors Products

Description

MODEL 805 ACCELEROMETER

Specifications

Weight:
.17oz, 5g
Material:
Stainless Steel
Number of Axes:
1
Excitation Current:
2 – 10mA
Full Scale Output Voltage:
±5VDC
Mounting Type:
Adhesive
Nonlinearity:
±1%FSO
Sensitivity:
10mV/g
Acceleration Range (±):
500g
Sensor Type:
AC Response Embedded Accelerometers
Accelerometer Type:
IEPE
Frequency Response:
1 to 8000Hz
Operating Temperature Range:
-40 – 212°F, -40 – 100°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet Asia
Accelerometer Single ±500g 18V to 30V 10mV/g 3-Pin TO-5

Similar Products