805-0050

Sensors

> Vibration Sensors

> Embedded Accelerometers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 805-0050
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 805-0050
Series Information for 805-0050 - TE Connectivity
  • Status: Active
  • Product Code: CEDR
  • Global Product Line: V38
  • GPL Description: Sensors Products

Description

+/- 50G AC ADHESIVE MNT ACCELEROMETER

Specifications

Weight:
.17oz, 5g
Material:
Stainless Steel
Number of Axes:
1
Excitation Current:
2 – 10mA
Full Scale Output Voltage:
±5VDC
Mounting Type:
Adhesive
Acceleration Range (±):
50g
Sensitivity:
100mV/g
Nonlinearity:
±1%FSO
Sensor Type:
AC Response Embedded Accelerometers
Accelerometer Type:
IEPE
Frequency Response:
1 to 8000Hz
Operating Temperature Range:
-40 – 212°F, -40 – 100°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
ACCELEROMETER, 0.1V/G, 30VDC, 50G, TH; Supply Voltage Max:30VDC; Sensor Mounting:Adhesive; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Sensitivity (V/g):0.1V/g; No. of Axes:1; Product Range:805 Series
Avnet America
Accelerometer ±50g 18V to 30V 100mV/g 3-Pin
Allied Electronics, Inc
Sensor;MODEL 805 ACCELEROMETER;Vibration;805-0050
Future Electronics
MODEL 805 ACCELEROMETER