Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Temperature Measuring Range | -25°C to +250°C, -25°C to +250°C |
---|---|
SVHC | No SVHC (20-Jun-2011) |
Emissivity | 0.95 |
External Depth | 19mm |
External Length / Height | 80mm |
External Width | 31mm |
IP / NEMA Rating | IP65 |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Resolution | 0.1 |
Response Time | 1s |
Sensor Type | Infrared |
Storage Temperature Max | 65°C |
Storage Temperature Min | -20°C |
Weight | 28g |
THERMOMETER, INFRARED, MINI | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breadboard-Friendly Spdt Slide Switch |Adafruit 805 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LEAD WIRE, WITH THERMAL FUSE (SWITCH TO ELEMENT) | Master Appliance 805 | RS Americas |
Where can I find additional details, specifications and documents for a 805?
Additional datasheets, footprints and schematics for 805 are listed on our Part Details page. You can also find images and similar parts to 805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 805 fall under?
The 805 is listed under Test Equipment > Thermometers > Infrared Thermometers.
Can I view similar or alternative parts?
You can view similar parts to 805 when available in the Infrared Thermometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 805 you can contact the distributor directly for product support, shipping queries etc.
Is the 805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 805 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 805 often in real-time on the comparison pages.
What if I can't find stock of 805?
You can fill out our help required form which you can use to request a quote for 805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.