8045333004 Hook Up Wire by TE Connectivity

FLDWC0311-0.35-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 8045333004,
2-1196219-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$0.71
-
Buy Now

Specifications

Weight 5.17kg/km
Insulation Material Radiation-Crosslinked, Modified Polyalkene
Conductor Material Tin-Plated Copper
Wire Color White
Number of Conductors 1
Number of Strands 19
Overall Outside Diameter 1.37mm, .054in
Overall Outside Diameter Range .052 – .056in, 1.32 – 1.42mm
Conductor Diameter Range .72 – .77mm, .028 – .031in
Conductor Size .25mm²
Cable Insulation Thickness .005in, .127mm
Conductor Diameter .03in, .745mm
Wire Diameter 1.347mm, .053in
Wire Size .35mm², 22AWG
Resistance (Max) 56.1 Ω/1000 ft @ 68°F
Voltage Rating 600V
Cable Style Stranded, Primary
Cable Type FlexLite DW
Product Type Wire
Product Classification Wire - Commercial
Operating Temperature Range -65 – 125°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8045333004?

Additional datasheets, footprints and schematics for 8045333004 are listed on our Part Details page. You can also find images and similar parts to 8045333004 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8045333004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8045333004 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8045333004 fall under?

The 8045333004 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 8045333004 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8045333004 you can contact the distributor directly for product support, shipping queries etc.

Is the 8045333004 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8045333004 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for 8045333004.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8045333004 often in real-time on the comparison pages.

What if I can't find stock of 8045333004?

You can fill out our help required form which you can use to request a quote for 8045333004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay