Status: | Unknown |
---|---|
Series: | 8000 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Product Range | 8000 Series |
Relay Mounting | Through Hole |
Coil Resistance | 200ohm |
Switching Current Max | 250mA |
Switching Voltage Max | 100V |
RoHS Compliant | Yes |
Reed Relays | Relay Specialties |
Where can I find additional details, specifications and documents for a 8041-05-001?
Additional datasheets, footprints and schematics for 8041-05-001 are listed on our Part Details page. You can also find images and similar parts to 8041-05-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8041-05-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8041-05-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8041-05-001 fall under?
The 8041-05-001 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 8041-05-001 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8041-05-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 8041-05-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8041-05-001 have stock available?
Authorised distributors including Relay Specialties have stock available or on a lead time for 8041-05-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8041-05-001 often in real-time on the comparison pages.
What if I can't find stock of 8041-05-001?
You can fill out our help required form which you can use to request a quote for 8041-05-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.