Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0080408-7,
665724-000 |
No distributors results available
Visual Inspection | Yes |
---|---|
UL Listed | Yes |
CSA Certified | No |
Application Type | Grounding Connection for Conductor to Ground Rod |
Energized Installation | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Product Availability | ANZPAC, AMERICAS |
Technology | Wedge |
Conductor Combination 1 | 5/8 in C-C Steel to 6 AWG Solid, 8 AWG Solid or Stranded, or 10 AWG Solid or Stranded |
Where can I find additional details, specifications and documents for a 80408-7?
Additional datasheets, footprints and schematics for 80408-7 are listed on our Part Details page. You can also find images and similar parts to 80408-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80408-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80408-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80408-7 fall under?
The 80408-7 is listed under Power Systems > Power Systems Connectors > Grounding/Earthing Connectors.
Can I view similar or alternative parts?
You can view similar parts to 80408-7 when available in the Grounding/Earthing Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80408-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 80408-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 80408-7 have stock available?
There is no stock from authorised distributors for 80408-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80408-7 often in real-time on the comparison pages.
What if I can't find stock of 80408-7?
You can fill out our help required form which you can use to request a quote for 80408-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.