Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0080408-4,
063942-000 |
Visual Inspection | Yes |
---|---|
UL Listed | Yes |
CSA Certified | Yes |
Application Type | Grounding Connection for Conductor to Ground Rod |
Free of Lead, Cadmium, Heavy Metals | Yes |
Energized Installation | No |
Product Availability | ANZPAC, AMERICAS |
Technology | Wedge |
Conductor Combination 1 | 3/4 in C-C Steel - #4 AWG Solid or Stranded |
Conductor Combination 2 | 3/4 in Galv. Steel- #6 AWG Solid or Stranded |
Shear-Lok 3/4Inininin Cu Clad-#4 |Energydivision Te Connectivity 80408-4 | Newark Electronics |
Connector Tap Assembly Copper Alloy 3/4Inch #6AWG Solid/Stranded - #4AWG Solid/Stranded Wire Size | Avnet America |
Heavy Duty Power Connectors SHEAR-LOK 3/4-#6, #4 | Sager |
Where can I find additional details, specifications and documents for a 80408-4?
Additional datasheets, footprints and schematics for 80408-4 are listed on our Part Details page. You can also find images and similar parts to 80408-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80408-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80408-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80408-4 fall under?
The 80408-4 is listed under Power Systems > Power Systems Connectors > Grounding/Earthing Connectors.
Can I view similar or alternative parts?
You can view similar parts to 80408-4 when available in the Grounding/Earthing Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80408-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 80408-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 80408-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 80408-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80408-4 often in real-time on the comparison pages.
What if I can't find stock of 80408-4?
You can fill out our help required form which you can use to request a quote for 80408-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.