Status: | Unknown |
---|---|
Series: | SQ75 80 370 SMI22 CAN Series |
RoHS: | Unknown |
DC Motor Type | Brushless |
---|---|
Supply Voltage VDC | 48V |
Rotational Speed Max | 2340rpm |
Torque Max | 6N-m |
Power Rating | 623W |
Product Range | SQ75 80 370 SMI22 CAN Series |
Dc Motor, 623W, 2340Rpm, 48Vdc, 6Nm | Newark Electronics |
Brushless DC Motor, Internal Controller,600w,48 volts, SMI22,CANbus | Crouzet 80370001 | RS Americas |
Crouzet Brushless DC Motor 1.9Nm 15.1A 623W 3130min -1 | Distrelec |
Where can I find additional details, specifications and documents for a 80370001?
Additional datasheets, footprints and schematics for 80370001 are listed on our Part Details page. You can also find images and similar parts to 80370001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80370001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80370001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80370001 fall under?
The 80370001 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > DC Motors.
Can I view similar or alternative parts?
You can view similar parts to 80370001 when available in the DC Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80370001 you can contact the distributor directly for product support, shipping queries etc.
Is the 80370001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 80370001 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 80370001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80370001 often in real-time on the comparison pages.
What if I can't find stock of 80370001?
You can fill out our help required form which you can use to request a quote for 80370001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.