Status: | Unknown |
---|---|
Series: | 80 280 TNI21 Series |
RoHS: | Compliant |
DC Motor Type | Brushless |
---|---|
Supply Voltage VDC | 32V |
Rotational Speed Max | 3900rpm |
Torque Max | 355mN-m |
Power Rating | 145W |
Motor Size | 57.2mm |
External Length | 112mm |
Product Range | 80 280 TNI21 Series |
RoHS Compliant | Yes |
Motor 150W + Drive TNI21 input0/10V | RS |
Dc Brushless Motor, 12V-32V, 3900Rpm | Newark Electronics |
Motor | RS Americas |
Where can I find additional details, specifications and documents for a 80280007?
Additional datasheets, footprints and schematics for 80280007 are listed on our Part Details page. You can also find images and similar parts to 80280007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80280007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80280007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80280007 fall under?
The 80280007 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > DC Motors.
Can I view similar or alternative parts?
You can view similar parts to 80280007 when available in the DC Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80280007 you can contact the distributor directly for product support, shipping queries etc.
Is the 80280007 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 80280007 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 80280007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80280007 often in real-time on the comparison pages.
What if I can't find stock of 80280007?
You can fill out our help required form which you can use to request a quote for 80280007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.