Status: | Unknown |
---|---|
Series: | 80 280 SMI21 Series |
RoHS: | Compliant |
DC Motor Type | Brushless |
---|---|
Supply Voltage VDC | 48V |
Rotational Speed Max | 4000rpm |
Torque Max | 460mN-m |
Power Rating | 192W |
External Length | 143mm |
Product Range | 80 280 SMI21 Series |
RoHS Compliant | Yes |
Dc Brushless Motor, 12V-48V, 4000Rpm | Newark Electronics |
Motor | RS Americas |
Where can I find additional details, specifications and documents for a 80280001?
Additional datasheets, footprints and schematics for 80280001 are listed on our Part Details page. You can also find images and similar parts to 80280001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80280001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80280001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80280001 fall under?
The 80280001 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > DC Motors.
Can I view similar or alternative parts?
You can view similar parts to 80280001 when available in the DC Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80280001 you can contact the distributor directly for product support, shipping queries etc.
Is the 80280001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 80280001 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 80280001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80280001 often in real-time on the comparison pages.
What if I can't find stock of 80280001?
You can fill out our help required form which you can use to request a quote for 80280001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.