802311-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 802311-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 802311-000
Series Information for 802311-000 - TE Connectivity
  • Status: Active
  • Aliases: HVSA-3-1522S, 2-1196203-4
  • Product Code: C788
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

HVSA-3-1522S

Specifications

Number of Cores:
3
Conductor Diameter:
.53 – .68in
Cross-Section Range:
250 – 350AWG/kcmil
Sheath Outside Diameter:
2.4in
Insulation Diameter (Plastic):
.9 – 1.3in
Voltage Class:
≤ 15kV
Armoring:
AIA
Design Specification:
IEEE 404
Application Type:
Inline
Installation Instruction:
English
Product Availability:
AMERICAS
Mechanical Connectors Included:
No
Insulation:
Plastic
Cable Shield Style:
Tape
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability