| Status: | Unknown |
|---|---|
| Series: | SHT Series |
| RoHS: | Unknown |
Prices starting from US$0.42
| Distributor | Stock | ||
|---|---|---|---|
|
Farnell
from US$0.74
|
2,430
in stock
|
Buy Now |
|
TME
from US$0.42
|
946
in stock
|
Buy Now |
|
RS
from US$0.69
|
502
in stock
|
Buy Now |
|
Future Electronics
from US$0.86
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.54
|
0
in stock
|
Buy Now |
|
RS Americas
from US$1.46
|
0
in stock
|
Buy Now |
|
Sager
from US$0.52
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Blow Characteristic | Time Delay |
|---|---|
| Fuse Current | 2.5A |
| Voltage Rating VAC | 500V |
| Fuse Size Metric | 6.3mm x 32mm |
| Fuse Size Imperial | - |
| Product Range | SHT Series |
| Breaking Capacity Current AC | 1.5kA |
| SVHC | No SVHC (15-Jan-2019) |
| Breaking Capacity | 1.5kA @ 500V AC |
| Cartridge Fuse Material | Ceramic |
| FUSE, 2.5A, 6.3X32MM, TIME LAG | Farnell |
| Fuse: fuse | TME |
| SHT 6.3x32 FUSE 2.5A T | RS |
| SHT Series Time Lag 500 V 2.5 A Ø 6.3 x 32 mm Non Resettable Fuse | Future Electronics |
| FUSE, 6.3X32, 2.5 A, 500 VAC, TIME-LAG T, NON-RESETTABLE FUSE | RS Americas |
| SHT 6.3X32, 2.5 A, 400 VDC, 500 VAC, TIME-LAG T, FUSE | Sager |
Where can I find additional details, specifications and documents for a 8020.5015?
Additional datasheets, footprints and schematics for 8020.5015 are listed on our Part Details page. You can also find images and similar parts to 8020.5015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8020.5015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8020.5015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8020.5015 fall under?
The 8020.5015 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8020.5015 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8020.5015 you can contact the distributor directly for product support, shipping queries etc.
Is the 8020.5015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8020.5015 have stock available?
Authorised distributors including Farnell, TME, RS, Future Electronics and Avnet America have stock available or on a lead time for 8020.5015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8020.5015 often in real-time on the comparison pages.
What if I can't find stock of 8020.5015?
You can fill out our help required form which you can use to request a quote for 8020.5015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.