801K Testers, Detectors & Calibration by Greenlee

Tester Type:Inductive Tone Probe

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$183.01

Distributor Stock
Logo for RS
RS
from US$245.93
16
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$183.01
-
Buy Now
Logo for RS Americas
RS Americas
from US$186.67
-
Buy Now
Logo for Distrelec
Distrelec
from US$249.95
-
Buy Now
Logo for Farnell
Farnell
from US$252.02
-
Buy Now

Specifications

Resistance 600ohm
External Height 1.4"
External Width 9.9"
External Depth 1.3"
Product Range -


801K Test Equipment Kits & Assortments by Tempo Communications

PREMIUM TONE/PROBE KIT, 500HZ-5KHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Kit Contents 77HP/6A Tone Generator, 200FP Filter Probe, 700C Carrying Case

Alternative Descriptions

Premium Tone/Probe Kit, 500Hz-5Khz | Newark Electronics
PREMIUM TONE & PROBE KIT (801K) | Tempo Communications 801K | RS Americas
Tempo Communications Premium Tone & Probe Kit | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 801K?

Additional datasheets, footprints and schematics for 801K are listed on our Part Details page. You can also find images and similar parts to 801K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 801K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 801K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 801K fall under?

The 801K is listed under Test Equipment > Testers Detectors & Calibration > Cable & Lead Testers.

Can I view similar or alternative parts?

You can view similar parts to 801K when available in the Cable & Lead Testers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 801K you can contact the distributor directly for product support, shipping queries etc.

Is the 801K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 801K have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for 801K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 801K often in real-time on the comparison pages.

What if I can't find stock of 801K?

You can fill out our help required form which you can use to request a quote for 801K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay