Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$147.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$147.50
|
3
in stock
|
Buy Now |
Cord Colour | White |
---|---|
Cord Material | Nylon (Polyamide) |
Tensile Strength Pounds | 15lb |
Width | 1.27mm |
Thickness | 0.25mm |
Reel Length (Metric) | 457m |
MIL Spec Class | MIL-T-43435B Type I |
MIL Spec Finish | A |
Lacing Tape, Nylon, 457M, White | Newark Electronics |
Where can I find additional details, specifications and documents for a 801530W WH032?
Additional datasheets, footprints and schematics for 801530W WH032 are listed on our Part Details page. You can also find images and similar parts to 801530W WH032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 801530W WH032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 801530W WH032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 801530W WH032 fall under?
The 801530W WH032 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Lacing Cord.
Can I view similar or alternative parts?
You can view similar parts to 801530W WH032 when available in the Lacing Cord range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 801530W WH032 you can contact the distributor directly for product support, shipping queries etc.
Is the 801530W WH032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 801530W WH032 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 801530W WH032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 801530W WH032 often in real-time on the comparison pages.
What if I can't find stock of 801530W WH032?
You can fill out our help required form which you can use to request a quote for 801530W WH032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.