Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Clip Type | Tool Clip |
---|---|
Clip Diameter | 38.1mm |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Box Quantity | 10 |
Coating | PE (Polyethylene) |
Colour | Black |
Fastener Material | Steel |
Material | Steel |
Size (mm) | 38.1mm |
Thread Size - Imperial | 1-1/2" |
Where can I find additional details, specifications and documents for a 80150BP?
Additional datasheets, footprints and schematics for 80150BP are listed on our Part Details page. You can also find images and similar parts to 80150BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80150BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80150BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80150BP fall under?
The 80150BP is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 80150BP when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80150BP you can contact the distributor directly for product support, shipping queries etc.
Is the 80150BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 80150BP have stock available?
There is no stock from authorised distributors for 80150BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80150BP often in real-time on the comparison pages.
What if I can't find stock of 80150BP?
You can fill out our help required form which you can use to request a quote for 80150BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.