Status: | Unknown |
---|---|
Series: | 80 140 TNI21 Series |
RoHS: | Compliant |
DC Motor Type | Brushless |
---|---|
Supply Voltage VDC | 32V |
Rotational Speed Max | 4000rpm |
Torque Max | 178mN-m |
Power Rating | 75W |
Motor Size | 57.2mm |
External Length | 92mm |
Product Range | 80 140 TNI21 Series |
RoHS Compliant | Yes |
Dc Brushless Motor, 12V-32V, 4000Rpm | Newark Electronics |
Motor | RS Americas |
Where can I find additional details, specifications and documents for a 80140059?
Additional datasheets, footprints and schematics for 80140059 are listed on our Part Details page. You can also find images and similar parts to 80140059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80140059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80140059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80140059 fall under?
The 80140059 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > DC Motors.
Can I view similar or alternative parts?
You can view similar parts to 80140059 when available in the DC Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80140059 you can contact the distributor directly for product support, shipping queries etc.
Is the 80140059 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 80140059 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 80140059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80140059 often in real-time on the comparison pages.
What if I can't find stock of 80140059?
You can fill out our help required form which you can use to request a quote for 80140059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.