| Status: | Unknown |
|---|---|
| Series: | 800U Series |
| RoHS: | Unknown |
Prices starting from US$1.72
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$2.54
|
612
in stock
|
Buy Now |
|
TME
from US$2.43
|
0
in stock
|
Buy Now |
|
RS Americas
from US$3.18
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$2.73
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$3.13
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$1.72
|
0
in stock
|
Buy Now |
| Buy Now |
| Switch Operation | On-(On) |
|---|---|
| Pushbutton Actuator Style | Raised Round |
| Contact Configuration | DPDT |
| Product Range | 800U Series |
| Switch Terminals | Solder |
| IP Rating | IP67 |
| Contact Current Max | - |
| Pb Sw, Dpdt, 0.4Va, 20V, Th | Newark Electronics |
| Switch: push-button | TME |
| PUSHBUTTON SWITCH,800U SERIES, DPDT, ON-(ON),BLACK CAP,0.4A,20V AC/DC, GOLD, PC | RS Americas |
| Pushbutton Switch, StandardThrough Hole, DPDTRound, Button | Relay Specialties |
| T850006 | Heilind Electronics |
Where can I find additional details, specifications and documents for a 800UDP8P1A1M2RER1BLK?
Additional datasheets, footprints and schematics for 800UDP8P1A1M2RER1BLK are listed on our Part Details page. You can also find images and similar parts to 800UDP8P1A1M2RER1BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 800UDP8P1A1M2RER1BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 800UDP8P1A1M2RER1BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 800UDP8P1A1M2RER1BLK fall under?
The 800UDP8P1A1M2RER1BLK is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 800UDP8P1A1M2RER1BLK when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 800UDP8P1A1M2RER1BLK you can contact the distributor directly for product support, shipping queries etc.
Is the 800UDP8P1A1M2RER1BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 800UDP8P1A1M2RER1BLK have stock available?
Authorised distributors including Newark Electronics, TME, RS Americas, Relay Specialties and Heilind Electronics have stock available or on a lead time for 800UDP8P1A1M2RER1BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 800UDP8P1A1M2RER1BLK often in real-time on the comparison pages.
What if I can't find stock of 800UDP8P1A1M2RER1BLK?
You can fill out our help required form which you can use to request a quote for 800UDP8P1A1M2RER1BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.