| Status: | Unknown |
|---|---|
| Series: | 800U Series |
| RoHS: | Unknown |
Prices starting from US$1.73
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$2.49
|
0
in stock
|
Buy Now |
|
TME
from US$2.37
|
0
in stock
|
Buy Now |
|
RS Americas
from US$3.14
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$2.69
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$3.08
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$1.73
|
0
in stock
|
Buy Now |
| Buy Now |
| Switch Operation | On-(On) |
|---|---|
| Pushbutton Actuator Style | Raised Round |
| Contact Configuration | DPDT |
| Product Range | 800U Series |
| Switch Terminals | Solder |
| IP Rating | IP67 |
| Contact Current Max | - |
| Pb Sw, Dpdt, 0.4Va, 20V, Solder | Newark Electronics |
| Switch: push-button | TME |
| Pushbutton Switch, StandardThrough Hole, DPDTPlunger for Cap | Relay Specialties |
| T850003 | Heilind Electronics |
Where can I find additional details, specifications and documents for a 800UDP8P1A1M2RE?
Additional datasheets, footprints and schematics for 800UDP8P1A1M2RE are listed on our Part Details page. You can also find images and similar parts to 800UDP8P1A1M2RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 800UDP8P1A1M2RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 800UDP8P1A1M2RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 800UDP8P1A1M2RE fall under?
The 800UDP8P1A1M2RE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 800UDP8P1A1M2RE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 800UDP8P1A1M2RE you can contact the distributor directly for product support, shipping queries etc.
Is the 800UDP8P1A1M2RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 800UDP8P1A1M2RE have stock available?
Authorised distributors including Newark Electronics, TME, RS Americas, Relay Specialties and Heilind Electronics have stock available or on a lead time for 800UDP8P1A1M2RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 800UDP8P1A1M2RE often in real-time on the comparison pages.
What if I can't find stock of 800UDP8P1A1M2RE?
You can fill out our help required form which you can use to request a quote for 800UDP8P1A1M2RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.