For Use With | 800F Series Non Illuminated Selector Switches |
---|---|
IP / NEMA Rating | IP65 NEMA 4X |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Approvals / Standards | EN 60947 ISO 13850 UL 508 |
External Depth | 47.1mm |
External Diameter | 29.6mm |
No. of Positions | 2Ways |
Where can I find additional details, specifications and documents for a 800FM-KM21?
Additional datasheets, footprints and schematics for 800FM-KM21 are listed on our Part Details page. You can also find images and similar parts to 800FM-KM21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 800FM-KM21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 800FM-KM21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 800FM-KM21 fall under?
The 800FM-KM21 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 800FM-KM21 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 800FM-KM21 you can contact the distributor directly for product support, shipping queries etc.
Is the 800FM-KM21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 800FM-KM21 have stock available?
There is no stock from authorised distributors for 800FM-KM21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 800FM-KM21 often in real-time on the comparison pages.
What if I can't find stock of 800FM-KM21?
You can fill out our help required form which you can use to request a quote for 800FM-KM21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.