| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.20
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$3.20
|
500
in stock
|
Buy Now |
|
TME
from US$3.80
|
500
in stock
|
Buy Now |
|
RS Americas
from US$2.43
|
470
in stock
|
Buy Now |
|
Newark Electronics
from US$1.20
|
61
in stock
|
Buy Now |
|
Relay Specialties
from US$4.09
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$4.61
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$2.71
|
0
in stock
|
Buy Now |
| Buy Now |
| Switch Operation | Off-(On) |
|---|---|
| Contact Configuration | SPST |
| Contact Voltage AC Nom | 20V |
| Contact Voltage DC Nom | 20V |
| Contact Current Max | 3A |
| Switch Terminals | Through Hole |
| Product Range | - |
| 800B Series SPST-N.O. Off-Momentary Gull Wing Sub-Miniature Pushbutton Switch | Future Electronics |
| Switch: push-button | TME |
| Pb Switch, Spst-No-Db, Off-On20Vdc/20Vac | Newark Electronics |
| Pushbutton Switch, StandardSMT,Right Angle,SPST-NORound, Plunger | Relay Specialties |
| T833015 | Heilind Electronics |
Where can I find additional details, specifications and documents for a 800BWSP9SM6RE?
Additional datasheets, footprints and schematics for 800BWSP9SM6RE are listed on our Part Details page. You can also find images and similar parts to 800BWSP9SM6RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 800BWSP9SM6RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 800BWSP9SM6RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 800BWSP9SM6RE fall under?
The 800BWSP9SM6RE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 800BWSP9SM6RE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 800BWSP9SM6RE you can contact the distributor directly for product support, shipping queries etc.
Is the 800BWSP9SM6RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 800BWSP9SM6RE have stock available?
Authorised distributors including Future Electronics, TME, RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for 800BWSP9SM6RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 800BWSP9SM6RE often in real-time on the comparison pages.
What if I can't find stock of 800BWSP9SM6RE?
You can fill out our help required form which you can use to request a quote for 800BWSP9SM6RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.