8007-0552 Soldering Stations & Accessories by Pace

REWORK SYS MBT 350/PS90/SX90/MT100

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,895.30

Distributor Stock
Logo for Farnell
Farnell
from US$1,895.30
No stock
Buy Now

Specifications

Supply Voltage V AC 230V
Heat Temperature Max 482°C
Output Power 240W
Kit Contents MBT350 Power Supply PS-90 Solder Iron SX-100 Sodr-X-Tractor MT-100 Hand-piece
Product Range -
Plug Type -
SVHC No SVHC (15-Jan-2019)
External Depth 260mm
External Width 165mm
Frequency 50Hz
Height 135mm
Power Consumption 240W
Temperature Max 482°C
Temperature Min 37°C
Vaccum Pressure Max 18psi
Weight 5kg

Alternative Descriptions

REWORK SYS, MBT 350/PS90/SX90/MT100 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8007-0552?

Additional datasheets, footprints and schematics for 8007-0552 are listed on our Part Details page. You can also find images and similar parts to 8007-0552 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8007-0552 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8007-0552 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8007-0552 fall under?

The 8007-0552 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to 8007-0552 when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8007-0552 you can contact the distributor directly for product support, shipping queries etc.

Is the 8007-0552 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8007-0552 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 8007-0552.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8007-0552 often in real-time on the comparison pages.

What if I can't find stock of 8007-0552?

You can fill out our help required form which you can use to request a quote for 8007-0552 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay