Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 176°C |
Output Power | 500W |
Kit Contents | Rework Station |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 457mm |
External Width | 483mm |
Height | 508mm |
Temperature Max | 176°C |
Temperature Min | 65°C |
Weight | 19.2kg |
Rework Station, 176 C, 230 V Rohs Compliant: Yes |Pace 8007-0537 | Newark Electronics |
REWORK SYSTEM, IR 1000 | Farnell |
Where can I find additional details, specifications and documents for a 8007-0537?
Additional datasheets, footprints and schematics for 8007-0537 are listed on our Part Details page. You can also find images and similar parts to 8007-0537 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8007-0537 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8007-0537 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8007-0537 fall under?
The 8007-0537 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 8007-0537 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8007-0537 you can contact the distributor directly for product support, shipping queries etc.
Is the 8007-0537 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8007-0537 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 8007-0537.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8007-0537 often in real-time on the comparison pages.
What if I can't find stock of 8007-0537?
You can fill out our help required form which you can use to request a quote for 8007-0537 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.