Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Power Rating | 120W |
For Use With | Pace ST115 Rework System |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 254mm |
External Width | 171mm |
Height | 88mm |
Power Consumption | 120W |
Supply Voltage AC Max | 253VAC |
Supply Voltage AC Min | 197VAC |
Temperature Max | 482°C |
Temperature Min | 176°C |
Weight | 4kg |
POWER UNIT, ST115, 230V | Farnell |
Power Unit, St115, 230V | Newark Electronics |
Where can I find additional details, specifications and documents for a 8007-0523?
Additional datasheets, footprints and schematics for 8007-0523 are listed on our Part Details page. You can also find images and similar parts to 8007-0523 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8007-0523 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8007-0523 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8007-0523 fall under?
The 8007-0523 is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 8007-0523 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8007-0523 you can contact the distributor directly for product support, shipping queries etc.
Is the 8007-0523 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8007-0523 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 8007-0523.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8007-0523 often in real-time on the comparison pages.
What if I can't find stock of 8007-0523?
You can fill out our help required form which you can use to request a quote for 8007-0523 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.