8007-0520 Soldering Stations & Accessories by Pace

DESOLDERING SYSTEM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$838.94

Distributor Stock
Logo for Farnell
Farnell
from US$838.94
No stock
Buy Now
Logo for element14
element14
from US$1,034.32
-
Buy Now

Specifications

Supply Voltage V AC 230V
Heat Temperature Max 482°C
Output Power 120W
Kit Contents Solder Station Solder Iron Hand-piece
Product Range -
Plug Type EU UK
SVHC No SVHC (15-Jan-2019)
External Depth 254mm
External Width 171mm
Height 88mm
Power Consumption 120W
Supply Voltage AC Max 253V
Supply Voltage AC Min 197V
Temperature Max 482°C
Temperature Min 176°C
Temperature Stability + @ ±1.1°C
Weight 4kg


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8007-0520?

Additional datasheets, footprints and schematics for 8007-0520 are listed on our Part Details page. You can also find images and similar parts to 8007-0520 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8007-0520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8007-0520 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8007-0520 fall under?

The 8007-0520 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to 8007-0520 when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8007-0520 you can contact the distributor directly for product support, shipping queries etc.

Is the 8007-0520 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8007-0520 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 8007-0520.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8007-0520 often in real-time on the comparison pages.

What if I can't find stock of 8007-0520?

You can fill out our help required form which you can use to request a quote for 8007-0520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay