8007-0455 Soldering Stations & Accessories by Pace

REWORK STATION 240W 230V UK/EU

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for element14 element14
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage V AC 230V
Heat Temperature Max 482°C
Output Power 240W
Kit Contents Rework Station Solder Iron Hand-piece TD-100 and MT-100
Product Range -
Plug Type EU UK
SVHC No SVHC (15-Jan-2019)
External Depth 260mm
External Width 165mm
Height 135mm
Vaccum Pressure Max 18psi
Weight 5kg

Alternative Descriptions

REWORK STATION, 240W, 230V, UK/EU | Farnell

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8007-0455?

Additional datasheets, footprints and schematics for 8007-0455 are listed on our Part Details page. You can also find images and similar parts to 8007-0455 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8007-0455 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8007-0455 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8007-0455 fall under?

The 8007-0455 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to 8007-0455 when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8007-0455 you can contact the distributor directly for product support, shipping queries etc.

Is the 8007-0455 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8007-0455 have stock available?

Authorised distributors including Farnell and element14 have stock available or on a lead time for 8007-0455.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8007-0455 often in real-time on the comparison pages.

What if I can't find stock of 8007-0455?

You can fill out our help required form which you can use to request a quote for 8007-0455 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay