Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Industrial Electrical AC Power |
---|---|
Current Rating | 20A |
Connector Colour | - |
Voltage Rating VAC | 120V |
Product Range | - |
Connector Mounting | DIN Rail Mount |
Gender | Receptacle |
Connector, Ac Power, Socket, 20A, 120V | Newark Electronics |
CONNECTOR, AC POWER, SOCKET, 20A, 120V | element14 |
Where can I find additional details, specifications and documents for a 8002-025/K050-613/000-5400?
Additional datasheets, footprints and schematics for 8002-025/K050-613/000-5400 are listed on our Part Details page. You can also find images and similar parts to 8002-025/K050-613/000-5400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8002-025/K050-613/000-5400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8002-025/K050-613/000-5400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8002-025/K050-613/000-5400 fall under?
The 8002-025/K050-613/000-5400 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 8002-025/K050-613/000-5400 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8002-025/K050-613/000-5400 you can contact the distributor directly for product support, shipping queries etc.
Is the 8002-025/K050-613/000-5400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8002-025/K050-613/000-5400 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 8002-025/K050-613/000-5400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8002-025/K050-613/000-5400 often in real-time on the comparison pages.
What if I can't find stock of 8002-025/K050-613/000-5400?
You can fill out our help required form which you can use to request a quote for 8002-025/K050-613/000-5400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.