8001-05-001 Relays by Coto Technology

RELAY, REED, SPST-NO, 200V, 0.5A, THT

Status: Unknown
Series: 8000 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
66
in stock
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 5VDC
Product Range 8000 Series
Relay Mounting Through Hole
Coil Resistance 500ohm
Switching Current Max 500mA
Switching Voltage Max 200V
RoHS Compliant Yes

Alternative Descriptions

Reed Relays | Relay Specialties
Relay, Reed, Spst-No, 200V, 0.5A, Tht | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8001-05-001?

Additional datasheets, footprints and schematics for 8001-05-001 are listed on our Part Details page. You can also find images and similar parts to 8001-05-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8001-05-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8001-05-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8001-05-001 fall under?

The 8001-05-001 is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to 8001-05-001 when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8001-05-001 you can contact the distributor directly for product support, shipping queries etc.

Is the 8001-05-001 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 8001-05-001 have stock available?

Authorised distributors including Relay Specialties and Newark Electronics have stock available or on a lead time for 8001-05-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8001-05-001 often in real-time on the comparison pages.

What if I can't find stock of 8001-05-001?

You can fill out our help required form which you can use to request a quote for 8001-05-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay