Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Unknown |
Resistance | 100ohm |
---|---|
Product Range | 800 Series |
Body Material | Stainless Steel |
Connection Size | 1/2" |
Port Style | NPT |
Sensing Accuracy | 0.5% |
RoHS Compliant | No |
Temperature Transmitter, 100 Ohm, 0.5% | Newark Electronics |
RTD SENSOR, 100 OHM | element14 |
Where can I find additional details, specifications and documents for a 800-50/300-1-1-8-8-060-6?
Additional datasheets, footprints and schematics for 800-50/300-1-1-8-8-060-6 are listed on our Part Details page. You can also find images and similar parts to 800-50/300-1-1-8-8-060-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 800-50/300-1-1-8-8-060-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 800-50/300-1-1-8-8-060-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 800-50/300-1-1-8-8-060-6 fall under?
The 800-50/300-1-1-8-8-060-6 is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to 800-50/300-1-1-8-8-060-6 when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 800-50/300-1-1-8-8-060-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 800-50/300-1-1-8-8-060-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 800-50/300-1-1-8-8-060-6 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 800-50/300-1-1-8-8-060-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 800-50/300-1-1-8-8-060-6 often in real-time on the comparison pages.
What if I can't find stock of 800-50/300-1-1-8-8-060-6?
You can fill out our help required form which you can use to request a quote for 800-50/300-1-1-8-8-060-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.