800-0/200-1-1-8-8-090-6 Sensors by Noshok

TEMPERATURE TRANSMITTER, 100 OHM, 0.5%

Status: Unknown
Series: 800 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$196.17

Distributor Stock
Logo for Newark
Newark
from US$370.79
No stock
Buy Now
Logo for element14
element14
from US$196.17
-
Buy Now
Logo for Farnell
Farnell
from US$273.66
-
Buy Now

Specifications

Resistance 100ohm
Product Range 800 Series
Body Material Stainless Steel
Connection Size 1/2"
Port Style NPT
Sensing Accuracy 0.5%
RoHS Compliant No

Alternative Descriptions

Temperature Transmitter, 100 Ohm, 0.5% | Newark Electronics
RTD SENSOR, 100 OHM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 800-0/200-1-1-8-8-090-6?

Additional datasheets, footprints and schematics for 800-0/200-1-1-8-8-090-6 are listed on our Part Details page. You can also find images and similar parts to 800-0/200-1-1-8-8-090-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 800-0/200-1-1-8-8-090-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 800-0/200-1-1-8-8-090-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 800-0/200-1-1-8-8-090-6 fall under?

The 800-0/200-1-1-8-8-090-6 is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to 800-0/200-1-1-8-8-090-6 when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 800-0/200-1-1-8-8-090-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 800-0/200-1-1-8-8-090-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 800-0/200-1-1-8-8-090-6 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 800-0/200-1-1-8-8-090-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 800-0/200-1-1-8-8-090-6 often in real-time on the comparison pages.

What if I can't find stock of 800-0/200-1-1-8-8-090-6?

You can fill out our help required form which you can use to request a quote for 800-0/200-1-1-8-8-090-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay