Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clip Type | Tool Clip |
---|---|
Clip Diameter | 6mm |
Mounting Hole Dia | 2.4mm |
Length | 12.9mm |
RoHS Compliant | NA |
Terry Tool Clip, 6Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 80-06-3?
Additional datasheets, footprints and schematics for 80-06-3 are listed on our Part Details page. You can also find images and similar parts to 80-06-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80-06-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80-06-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80-06-3 fall under?
The 80-06-3 is listed under Fasteners & Mechanical > Fasteners & Fixings > Clips.
Can I view similar or alternative parts?
You can view similar parts to 80-06-3 when available in the Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80-06-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 80-06-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 80-06-3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for 80-06-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80-06-3 often in real-time on the comparison pages.
What if I can't find stock of 80-06-3?
You can fill out our help required form which you can use to request a quote for 80-06-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.