Status: | Unknown |
---|---|
Series: | WRS Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 20mA |
Product Range | WRS Series |
Relay Mounting | DIN Rail |
Coil Type | Non Latching |
Relay Terminals | Screw |
RoHS Compliant | Yes |
Relay, Signal, Spdt, 48Vdc, 0.02A | Newark Electronics |
Where can I find additional details, specifications and documents for a 80.010.0009.0?
Additional datasheets, footprints and schematics for 80.010.0009.0 are listed on our Part Details page. You can also find images and similar parts to 80.010.0009.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80.010.0009.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80.010.0009.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80.010.0009.0 fall under?
The 80.010.0009.0 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 80.010.0009.0 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80.010.0009.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 80.010.0009.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 80.010.0009.0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 80.010.0009.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80.010.0009.0 often in real-time on the comparison pages.
What if I can't find stock of 80.010.0009.0?
You can fill out our help required form which you can use to request a quote for 80.010.0009.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.